KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD5621D100

Description
5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD5621D100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD5621D100TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD5621D100TR-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R2ATTD5621D100TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details