KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD4992B25

Description
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD4992B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD4992B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD4992B25DKR-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD4992B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD4992B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD4992B25TR-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD4992B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD4992B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD4992B25CT-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2050503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050503
Surface Mount Resistors 2050503
KOA RN73R2ATTD4992B25

KOA RN73R2ATTD4992B25

Supplier's Site
Surface Mount Resistors - 2050501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050501
Surface Mount Resistors 2050501
KOA RN73R2ATTD4992B25

KOA RN73R2ATTD4992B25

Supplier's Site
Surface Mount Resistors - 2050503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050503P
Surface Mount Resistors 2050503P
KOA RN73R2ATTD4992B25

KOA RN73R2ATTD4992B25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2ATTD4992B25DKR-ND 2050503 2050503P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal film MetalFilm; Metal Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details