KOA Speer Electronics, Inc. Surface Mount Resistors RN73R2ATTD3002B25

Description
KOA RN73R2ATTD3002B25
Request a Quote Datasheet
Description
KOA RN73R2ATTD3002B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2533259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533259
Surface Mount Resistors 2533259
KOA RN73R2ATTD3002B25

KOA RN73R2ATTD3002B25

Supplier's Site
Surface Mount Resistors - 2533259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533259P
Surface Mount Resistors 2533259P
KOA RN73R2ATTD3002B25

KOA RN73R2ATTD3002B25

Supplier's Site
Surface Mount Resistors - 2533258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533258
Surface Mount Resistors 2533258
KOA RN73R2ATTD3002B25

KOA RN73R2ATTD3002B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R2ATTD3002B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD3002B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD3002B25TR-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD3002B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD3002B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD3002B25CT-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R2ATTD3002B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD3002B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD3002B25DKR-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 30K, 0.1%, 0.125W, 0805 Rohs Compliant Koa - 85AH3845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.125W, 0805 Rohs Compliant Koa
85AH3845
Res, 30K, 0.1%, 0.125W, 0805 Rohs Compliant Koa 85AH3845
RES, 30K, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 30K, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R2ATTD3002B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2ATTD3002B25
Chip Resistor - Surface Mount RN73R2ATTD3002B25
RES 30K OHM 0.1% 1/8W 0805

RES 30K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2533259 2019-RN73R2ATTD3002B25TR-ND 85AH3845 RN73R2ATTD3002B25
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 30K, 0.1%, 0.125W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Metal Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Resistance Range 30000 ohms 30000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details