KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD1210B25

Description
121 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1210B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1210B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1210B25TR-ND
121 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

121 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 121R, 0.1%, 0.125W, 0805 Rohs Compliant Koa - 85AH3739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.125W, 0805 Rohs Compliant Koa
85AH3739
Res, 121R, 0.1%, 0.125W, 0805 Rohs Compliant Koa 85AH3739
RES, 121R, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 121R, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-RN73R2ATTD1210B25TR-ND 85AH3739
Product Name Chip Resistor - Surface Mount Res, 121R, 0.1%, 0.125W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers