KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD1200B10

Description
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1200B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1200B10TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1200B10TR-ND
120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2050468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050468
Surface Mount Resistors 2050468
KOA RN73R2ATTD1200B10

KOA RN73R2ATTD1200B10

Supplier's Site
Surface Mount Resistors - 2050466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050466
Surface Mount Resistors 2050466
KOA RN73R2ATTD1200B10

KOA RN73R2ATTD1200B10

Supplier's Site
Surface Mount Resistors - 2050468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050468P
Surface Mount Resistors 2050468P
KOA RN73R2ATTD1200B10

KOA RN73R2ATTD1200B10

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R2ATTD1200B10TR-ND 2050468 2050468P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal film MetalFilm; Metal Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details