KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD1004F25

Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1004F25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1004F25TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1004F25TR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1M, 1%, 0.125W, 0805 Rohs Compliant Koa - 85AH3717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, 0805 Rohs Compliant Koa
85AH3717
Res, 1M, 1%, 0.125W, 0805 Rohs Compliant Koa 85AH3717
RES, 1M, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 1M, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R2ATTD1004F25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R2ATTD1004F25
Chip Resistor - Surface Mount RN73R2ATTD1004F25
RES 1M OHM 1% 1/8W 0805

RES 1M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN73R2ATTD1004F25TR-ND 85AH3717 RN73R2ATTD1004F25
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.125W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers