10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 10K, 1%, 0.125W, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73R2ATTD1002F100TR-ND | 85AH3705 |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 1%, 0.125W, 0805 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |