KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R2ATTD1000B10

Description
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R2ATTD1000B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R2ATTD1000B10TR-ND
Chip Resistor - Surface Mount 2019-RN73R2ATTD1000B10TR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2050465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050465
Surface Mount Resistors 2050465
KOA RN73R2ATTD1000B10

KOA RN73R2ATTD1000B10

Supplier's Site
Surface Mount Resistors - 2050465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050465P
Surface Mount Resistors 2050465P
KOA RN73R2ATTD1000B10

KOA RN73R2ATTD1000B10

Supplier's Site
Surface Mount Resistors - 2050464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050464
Surface Mount Resistors 2050464
KOA RN73R2ATTD1000B10

KOA RN73R2ATTD1000B10

Supplier's Site
Res, 100R, 0.1%, 0.125W, 0805 Rohs Compliant Koa - 85AH3690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.125W, 0805 Rohs Compliant Koa
85AH3690
Res, 100R, 0.1%, 0.125W, 0805 Rohs Compliant Koa 85AH3690
RES, 100R, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN73R2ATTD1000B10TR-ND 2050465 2050465P 85AH3690
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100R, 0.1%, 0.125W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal film MetalFilm; Metal Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details