KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD9310A05

Description
931 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
931 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73R1JTTD9310A05 is a precision thin film chip resistor from KOA Speer Electronics, Inc., featuring a resistance value of 931 Ohms with a tolerance of ±0.05%. It has a power rating of 0.1W at a rated ambient temperature of 85°C and is suitable for applications requiring high reliability, such as automotive and industrial control circuits. The resistor operates within an ambient temperature range of -55°C to +155°C and is designed to withstand moisture, with improved resistance due to a protective coating. It meets AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also exhibits low current noise and has been tested for sulfur resistance according to ASTM B 809-95, making it a reliable choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The RN73R1JTTD9310A05 is a precision thin film chip resistor from KOA Speer Electronics, Inc., featuring a resistance value of 931 Ohms with a tolerance of ±0.05%. It has a power rating of 0.1W at a rated ambient temperature of 85°C and is suitable for applications requiring high reliability, such as automotive and industrial control circuits. The resistor operates within an ambient temperature range of -55°C to +155°C and is designed to withstand moisture, with improved resistance due to a protective coating. It meets AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also exhibits low current noise and has been tested for sulfur resistance according to ASTM B 809-95, making it a reliable choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD9310A05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD9310A05TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD9310A05TR-ND
931 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

931 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R1JTTD9310A05TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers