KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD8352B25

Description
KOA RN73R1JTTD8352B25 Resistor
Request a Quote Datasheet
Description
KOA RN73R1JTTD8352B25 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2234781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234781
Surface Mount Resistors 2234781
KOA RN73R1JTTD8352B25 Resistor

KOA RN73R1JTTD8352B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234782
Surface Mount Resistors 2234782
KOA RN73R1JTTD8352B25 Resistor

KOA RN73R1JTTD8352B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234782P
Surface Mount Resistors 2234782P
KOA RN73R1JTTD8352B25 Resistor

KOA RN73R1JTTD8352B25 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD8352B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD8352B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD8352B25TR-ND
83.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

83.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD8352B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD8352B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD8352B25DKR-ND
83.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

83.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD8352B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD8352B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD8352B25CT-ND
83.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

83.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2234781 2019-RN73R1JTTD8352B25TR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 83500 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details