KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD8200B25

Description
KOA RN73R1JTTD8200B25
Request a Quote Datasheet
Description
KOA RN73R1JTTD8200B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2533190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533190
Surface Mount Resistors 2533190
KOA RN73R1JTTD8200B25

KOA RN73R1JTTD8200B25

Supplier's Site
Surface Mount Resistors - 2533189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533189
Surface Mount Resistors 2533189
KOA RN73R1JTTD8200B25

KOA RN73R1JTTD8200B25

Supplier's Site
Surface Mount Resistors - 2533190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533190P
Surface Mount Resistors 2533190P
KOA RN73R1JTTD8200B25

KOA RN73R1JTTD8200B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD8200B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD8200B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD8200B25TR-ND
820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 820R, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3658
Res, 820R, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3658
RES, 820R, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 820R, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2533190 2019-RN73R1JTTD8200B25TR-ND 85AH3658
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 820R, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Technology / Construction MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 820 ohms 820 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details