KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD6811F10

Description
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD6811F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD6811F10TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD6811F10TR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R1JTTD6811F10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD6811F10
Chip Resistor - Surface Mount RN73R1JTTD6811F10
RES 6.81K OHM 1% 1/10W 0603

RES 6.81K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73R1JTTD6811F10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD6811F10
Chip Resistor - Surface Mount RN73R1JTTD6811F10
RES 6.81K OHM 1% 1/10W 0603

RES 6.81K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN73R1JTTD6811F10TR-ND RN73R1JTTD6811F10 RN73R1JTTD6811F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details