KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD6802B25

Description
KOA RN73R1JTTD6802B25
Request a Quote Datasheet
Description
KOA RN73R1JTTD6802B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2050541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050541
Surface Mount Resistors 2050541
KOA RN73R1JTTD6802B25

KOA RN73R1JTTD6802B25

Supplier's Site
Surface Mount Resistors - 2050540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050540
Surface Mount Resistors 2050540
KOA RN73R1JTTD6802B25

KOA RN73R1JTTD6802B25

Supplier's Site
Surface Mount Resistors - 2050541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050541P
Surface Mount Resistors 2050541P
KOA RN73R1JTTD6802B25

KOA RN73R1JTTD6802B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD6802B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD6802B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD6802B25TR-ND
68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 2050541 2050541P 2019-RN73R1JTTD6802B25TR-ND
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Metal film MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Standards and Certifications RoHS RoHS
Resistance Range 68000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details