KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD6340B05

Description
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD6340B05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD6340B05TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD6340B05TR-ND
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R1JTTD6340B05TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers