KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD5600B25

Description
560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD5600B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD5600B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD5600B25TR-ND
560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533176
Surface Mount Resistors 2533176
KOA RN73R1JTTD5600B25

KOA RN73R1JTTD5600B25

Supplier's Site
Surface Mount Resistors - 2533176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533176P
Surface Mount Resistors 2533176P
KOA RN73R1JTTD5600B25

KOA RN73R1JTTD5600B25

Supplier's Site
Surface Mount Resistors - 2533175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533175
Surface Mount Resistors 2533175
KOA RN73R1JTTD5600B25

KOA RN73R1JTTD5600B25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RN73R1JTTD5600B25TR-ND 2533176
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details