KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD5101B25

Description
5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD5101B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD5101B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD5101B25DKR-ND
5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD5101B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD5101B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD5101B25TR-ND
5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD5101B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD5101B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD5101B25CT-ND
5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533172
Surface Mount Resistors 2533172
KOA RN73R1JTTD5101B25

KOA RN73R1JTTD5101B25

Supplier's Site
Surface Mount Resistors - 2533171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533171
Surface Mount Resistors 2533171
KOA RN73R1JTTD5101B25

KOA RN73R1JTTD5101B25

Supplier's Site
Surface Mount Resistors - 2533172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533172P
Surface Mount Resistors 2533172P
KOA RN73R1JTTD5101B25

KOA RN73R1JTTD5101B25

Supplier's Site
Chip Resistor - Surface Mount - RN73R1JTTD5101B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD5101B25
Chip Resistor - Surface Mount RN73R1JTTD5101B25
RES 5.1K OHM 0.1% 1/10W 0603

RES 5.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 5K1, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3569
Res, 5K1, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3569
RES, 5K1, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 5K1, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RN73R1JTTD5101B25DKR-ND 2533172 RN73R1JTTD5101B25 85AH3569
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 5K1, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers