KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD4991B25

Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD4991B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD4991B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD4991B25TR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD4991B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD4991B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD4991B25DKR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD4991B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD4991B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD4991B25CT-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2050528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050528
Surface Mount Resistors 2050528
KOA RN73R1JTTD4991B25

KOA RN73R1JTTD4991B25

Supplier's Site
Surface Mount Resistors - 2050529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050529
Surface Mount Resistors 2050529
KOA RN73R1JTTD4991B25

KOA RN73R1JTTD4991B25

Supplier's Site
Surface Mount Resistors - 2050529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050529P
Surface Mount Resistors 2050529P
KOA RN73R1JTTD4991B25

KOA RN73R1JTTD4991B25

Supplier's Site
Res, 4K99, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3563
Res, 4K99, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3563
RES, 4K99, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 4K99, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R1JTTD4991B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD4991B25
Chip Resistor - Surface Mount RN73R1JTTD4991B25
RES 4.99K OHM 0.1% 1/10W 0603

RES 4.99K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RN73R1JTTD4991B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73R1JTTD4991B25
Resistors - Chip Resistor - Surface Mount RN73R1JTTD4991B25
RES 4.99K OHM 0.1% 1/10W 0603

RES 4.99K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RN73R1JTTD4991B25TR-ND 2050528 2050529P 85AH3563 RN73R1JTTD4991B25 RN73R1JTTD4991B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 4K99, 0.1%, 0.1W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal film MetalFilm; Metal Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details