4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 4.7K OHM 0.1% 1/10W 0603
RES, 4K7, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2050526 | 2050527P | 2019-RN73R1JTTD4701B25CT-ND | RN73R1JTTD4701B25 | 85AH3544 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 4K7, 0.1%, 0.1W, 0603 Rohs Compliant Koa |
| Technology / Construction | Metal film | MetalFilm; Metal Film | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 4700 ohms | 4700 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |