KOA RN73R1JTTD4700B25 Resistor
KOA RN73R1JTTD4700B25 Resistor
KOA RN73R1JTTD4700B25 Resistor
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
470 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2234748 | 2019-RN73R1JTTD4700B25TR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 |
| Resistance Range | 470 ohms | 470 ohms |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Standards and Certifications | RoHS |