KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD3301B25

Description
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD3301B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD3301B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD3301B25TR-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD3301B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD3301B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD3301B25DKR-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD3301B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD3301B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD3301B25CT-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2050523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050523
Surface Mount Resistors 2050523
KOA RN73R1JTTD3301B25

KOA RN73R1JTTD3301B25

Supplier's Site
Surface Mount Resistors - 2050525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050525P
Surface Mount Resistors 2050525P
KOA RN73R1JTTD3301B25

KOA RN73R1JTTD3301B25

Supplier's Site
Surface Mount Resistors - 2050525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050525
Surface Mount Resistors 2050525
KOA RN73R1JTTD3301B25

KOA RN73R1JTTD3301B25

Supplier's Site
Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3480
Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3480
RES, 3K3, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 3K3, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN73R1JTTD3301B25TR-ND 2050523 2050525P 85AH3480
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal film MetalFilm; Metal Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details