Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Packing Method | Bulk; Bulk |