KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD2583B25

Description
258 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
258 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2583B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2583B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2583B25TR-ND
258 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

258 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R1JTTD2583B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD2583B25
Chip Resistor - Surface Mount RN73R1JTTD2583B25
RES 258K OHM 0.1% 1/10W 0603

RES 258K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 258K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 258K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3431
Res, 258K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3431
RES, 258K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 258K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN73R1JTTD2583B25TR-ND RN73R1JTTD2583B25 85AH3431
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 258K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers