KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD2401B25

Description
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2401B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2401B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2401B25TR-ND
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533137
Surface Mount Resistors 2533137
KOA RN73R1JTTD2401B25

KOA RN73R1JTTD2401B25

Supplier's Site
Surface Mount Resistors - 2533135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533135
Surface Mount Resistors 2533135
KOA RN73R1JTTD2401B25

KOA RN73R1JTTD2401B25

Supplier's Site
Surface Mount Resistors - 2533137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533137P
Surface Mount Resistors 2533137P
KOA RN73R1JTTD2401B25

KOA RN73R1JTTD2401B25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RN73R1JTTD2401B25TR-ND 2533137
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers