KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD2001B25

Description
KOA RN73R1JTTD2001B25
Request a Quote Datasheet
Description
KOA RN73R1JTTD2001B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2050519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050519
Surface Mount Resistors 2050519
KOA RN73R1JTTD2001B25

KOA RN73R1JTTD2001B25

Supplier's Site
Surface Mount Resistors - 2050520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050520
Surface Mount Resistors 2050520
KOA RN73R1JTTD2001B25

KOA RN73R1JTTD2001B25

Supplier's Site
Surface Mount Resistors - 2050520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050520P
Surface Mount Resistors 2050520P
KOA RN73R1JTTD2001B25

KOA RN73R1JTTD2001B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2001B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2001B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2001B25TR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2001B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2001B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2001B25CT-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD2001B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD2001B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD2001B25DKR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 2K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3382
Res, 2K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3382
RES, 2K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2050519 2050520P 2019-RN73R1JTTD2001B25TR-ND 85AH3382
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Technology / Construction Metal film MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details