KOA RN73R1JTTD1933B25 Resistor
KOA RN73R1JTTD1933B25 Resistor
KOA RN73R1JTTD1933B25 Resistor
193 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 193K OHM 0.1% 1/10W 0603
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2234711 | 2019-RN73R1JTTD1933B25TR-ND | RN73R1JTTD1933B25 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | |
| Resistance Range | 193000 ohms | 193000 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Standards and Certifications | RoHS |