KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD1802B25

Description
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1802B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1802B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1802B25TR-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1802B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1802B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1802B25DKR-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1802B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1802B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1802B25CT-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533126P
Surface Mount Resistors 2533126P
KOA RN73R1JTTD1802B25

KOA RN73R1JTTD1802B25

Supplier's Site
Surface Mount Resistors - 2533126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533126
Surface Mount Resistors 2533126
KOA RN73R1JTTD1802B25

KOA RN73R1JTTD1802B25

Supplier's Site
Surface Mount Resistors - 2533125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533125
Surface Mount Resistors 2533125
KOA RN73R1JTTD1802B25

KOA RN73R1JTTD1802B25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RN73R1JTTD1802B25TR-ND 2533126P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details