KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD12R9D50

Description
12.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD12R9D50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD12R9D50TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD12R9D50TR-ND
12.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

12.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R1JTTD12R9D50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD12R9D50
Chip Resistor - Surface Mount RN73R1JTTD12R9D50
RES 12.9 OHM 0.5% 1/10W 0603

RES 12.9 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RN73R1JTTD12R9D50TR-ND RN73R1JTTD12R9D50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 12.9 ohms 12.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details