KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD1143B25

Description
114 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
114 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1143B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1143B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1143B25TR-ND
114 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

114 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2234684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234684
Surface Mount Resistors 2234684
KOA RN73R1JTTD1143B25 Resistor

KOA RN73R1JTTD1143B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234685
Surface Mount Resistors 2234685
KOA RN73R1JTTD1143B25 Resistor

KOA RN73R1JTTD1143B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234685P
Surface Mount Resistors 2234685P
KOA RN73R1JTTD1143B25 Resistor

KOA RN73R1JTTD1143B25 Resistor

Supplier's Site
Chip Resistor - Surface Mount - RN73R1JTTD1143B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD1143B25
Chip Resistor - Surface Mount RN73R1JTTD1143B25
RES 114K OHM 0.1% 1/10W 0603

RES 114K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN73R1JTTD1143B25TR-ND 2234684 RN73R1JTTD1143B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details