KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD1102B25

Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1102B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1102B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1102B25TR-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1102B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1102B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1102B25CT-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1102B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1102B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1102B25DKR-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533097
Surface Mount Resistors 2533097
KOA RN73R1JTTD1102B25

KOA RN73R1JTTD1102B25

Supplier's Site
Surface Mount Resistors - 2533098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533098P
Surface Mount Resistors 2533098P
KOA RN73R1JTTD1102B25

KOA RN73R1JTTD1102B25

Supplier's Site
Surface Mount Resistors - 2533098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533098
Surface Mount Resistors 2533098
KOA RN73R1JTTD1102B25

KOA RN73R1JTTD1102B25

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73R1JTTD1102B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73R1JTTD1102B25
Resistors - Chip Resistor - Surface Mount RN73R1JTTD1102B25
RES 11K OHM 0.1% 1/10W 0603

RES 11K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 11K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3269
Res, 11K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3269
RES, 11K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 11K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN73R1JTTD1102B25TR-ND 2533097 RN73R1JTTD1102B25 85AH3269
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 11K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details