KOA Speer Electronics, Inc. Surface Mount Resistors RN73R1JTTD1042B25

Description
KOA RN73R1JTTD1042B25 Resistor
Request a Quote Datasheet
Description
KOA RN73R1JTTD1042B25 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2234678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234678
Surface Mount Resistors 2234678
KOA RN73R1JTTD1042B25 Resistor

KOA RN73R1JTTD1042B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234679
Surface Mount Resistors 2234679
KOA RN73R1JTTD1042B25 Resistor

KOA RN73R1JTTD1042B25 Resistor

Supplier's Site
Surface Mount Resistors - 2234679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2234679P
Surface Mount Resistors 2234679P
KOA RN73R1JTTD1042B25 Resistor

KOA RN73R1JTTD1042B25 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1042B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1042B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1042B25TR-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1042B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1042B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1042B25CT-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1042B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1042B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1042B25DKR-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10K4, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K4, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3260
Res, 10K4, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3260
RES, 10K4, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 10K4, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73R1JTTD1042B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD1042B25
Chip Resistor - Surface Mount RN73R1JTTD1042B25
RES 10.4K OHM 0.1% 1/10W 0603

RES 10.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2234678 2019-RN73R1JTTD1042B25TR-ND 85AH3260 RN73R1JTTD1042B25
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K4, 0.1%, 0.1W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 10400 ohms 10400 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details