KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD1002B50

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1002B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1002B50TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1002B50TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1002B50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1002B50CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1002B50CT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1002B50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1002B50DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1002B50DKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor - 116291382 - Radwell International
Willingboro, NJ, United States
Resistor
116291382
Resistor 116291382
FILM RESISTOR ,10K OHM ,0603. FREE 2 YEAR RADWELL WARRANTY

FILM RESISTOR ,10K OHM ,0603. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3239
Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3239
RES, 10K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RN73R1JTTD1002B50TR-ND 116291382 85AH3239
Product Name Chip Resistor - Surface Mount Resistor Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers