KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1JTTD1002B25

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1002B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1002B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1002B25TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1002B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1002B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1002B25DKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1JTTD1002B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1JTTD1002B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1JTTD1002B25CT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2050530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050530
Surface Mount Resistors 2050530
KOA RN73R1JTTD1002B25

KOA RN73R1JTTD1002B25

Supplier's Site
Surface Mount Resistors - 2050531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2050531P
Surface Mount Resistors 2050531P
KOA RN73R1JTTD1002B25

KOA RN73R1JTTD1002B25

Supplier's Site
Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH3238
Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH3238
RES, 10K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73R1JTTD1002B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1JTTD1002B25
Chip Resistor - Surface Mount RN73R1JTTD1002B25
RES 10K OHM 0.1% 1/10W 0603

RES 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RN73R1JTTD1002B25TR-ND 2050530 2050531P 85AH3238 RN73R1JTTD1002B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Metal film MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details