KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1ETTP8981F10

Description
8.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1ETTP8981F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP8981F10TR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP8981F10TR-ND
8.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

8.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73R1ETTP8981F10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73R1ETTP8981F10
Chip Resistor - Surface Mount RN73R1ETTP8981F10
RES 8.98K OHM 1% 1/16W 0402

RES 8.98K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73R1ETTP8981F10TR-ND RN73R1ETTP8981F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers