KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1ETTP3882B25

Description
38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1ETTP3882B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP3882B25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP3882B25TR-ND
38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1ETTP3882B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP3882B25CT-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP3882B25CT-ND
38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73R1ETTP3882B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP3882B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP3882B25DKR-ND
38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

38.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73R1ETTP3882B25TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details