2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2533040P | 2019-RN73R1ETTP2701F25TR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 |
| Resistance Range | 2700 ohms | |
| Power Rating | 0.0600 watts | 0.0630 watts |
| Standards and Certifications | RoHS |