KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1ETTP2201F25

Description
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1ETTP2201F25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP2201F25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP2201F25TR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533032
Surface Mount Resistors 2533032
KOA RN73R1ETTP2201F25

KOA RN73R1ETTP2201F25

Supplier's Site
Surface Mount Resistors - 2533032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533032P
Surface Mount Resistors 2533032P
KOA RN73R1ETTP2201F25

KOA RN73R1ETTP2201F25

Supplier's Site
Surface Mount Resistors - 2533031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533031
Surface Mount Resistors 2533031
KOA RN73R1ETTP2201F25

KOA RN73R1ETTP2201F25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RN73R1ETTP2201F25TR-ND 2533032
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers