200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
RES 200 OHM 1% 1/16W 0402
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2533026 | 2019-RN73R1ETTP2000F25TR-ND | RN73R1ETTP2000F25 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Standards and Certifications | RoHS |