KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73R1ETTP1500F25

Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73R1ETTP1500F25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73R1ETTP1500F25TR-ND
Chip Resistor - Surface Mount 2019-RN73R1ETTP1500F25TR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2533013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533013
Surface Mount Resistors 2533013
KOA RN73R1ETTP1500F25

KOA RN73R1ETTP1500F25

Supplier's Site
Surface Mount Resistors - 2533014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533014
Surface Mount Resistors 2533014
KOA RN73R1ETTP1500F25

KOA RN73R1ETTP1500F25

Supplier's Site
Surface Mount Resistors - 2533014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2533014P
Surface Mount Resistors 2533014P
KOA RN73R1ETTP1500F25

KOA RN73R1ETTP1500F25

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-RN73R1ETTP1500F25TR-ND 2533013
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Metal Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details