KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ETTD2491D100

Description
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ETTD2491D100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ETTD2491D100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ETTD2491D100TR-ND
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73H2ETTD2491D100TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging 1210
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details