The RN73H2BTTD9651F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 9.65 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is verified for sulfur resistance according to ASTM B 809-95. The RN73H series is noted for its long-term reliability, with a OîR of ±0.1% after 3000 hours at 85°C. It meets EU RoHS requirements, making it a suitable choice for environmentally conscious designs. The maximum working voltage is 200V, with a maximum overload voltage of 400V.
9.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 9.65K OHM 1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD9651F100TR-ND | RN73H2BTTD9651F100 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |