The RN73H2BTTD82R0D25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 82 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate at terminal part temperatures up to 110°C. The operating temperature range extends from -55°C to +155°C, ensuring stability under various conditions. This resistor is constructed with a thin metal film, providing low current noise and high precision, with options available for tighter tolerances down to ±0.05%. It is also designed to withstand moisture and has been tested for sulfur resistance, meeting EU RoHS requirements and AEC-Q200 standards. The RN73H series is suitable for applications requiring long-term precision and stability, making it a viable choice for engineers looking for reliable resistive components in their designs.
82 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 82 OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD82R0D25TR-ND | RN73H2BTTD82R0D25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 82 ohms | 82 ohms |