The RN73H2BTTD6980F50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 698 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can withstand a maximum terminal part temperature of 110°C. This component is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precision applications. Moisture resistance is enhanced by a glass passivation layer, and the product meets EU RoHS requirements. The RN73H series is known for its long-term reliability, with minimal resistance change under specified conditions, making it a suitable choice for engineers seeking dependable performance in critical applications.
698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 698 OHM 1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD6980F50TR-ND | RN73H2BTTD6980F50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 698 ohms | 698 ohms |