KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD6422F100

Description
64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD6422F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 64.2 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate in a temperature range from -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is verified for sulfur resistance according to ASTM B 809-95. The RN73H2BTTD6422F100 meets EU RoHS requirements, making it a suitable choice for environmentally conscious designs. Its dimensions are compatible with 1206 packages, and it is available in various resistance values, enhancing design flexibility.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD6422F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 64.2 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate in a temperature range from -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is verified for sulfur resistance according to ASTM B 809-95. The RN73H2BTTD6422F100 meets EU RoHS requirements, making it a suitable choice for environmentally conscious designs. Its dimensions are compatible with 1206 packages, and it is available in various resistance values, enhancing design flexibility.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD6422F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD6422F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD6422F100TR-ND
64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD6422F100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD6422F100CT-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD6422F100CT-ND
64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD6422F100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD6422F100DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD6422F100DKR-ND
64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

64.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD6422F100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD6422F100
Chip Resistor - Surface Mount RN73H2BTTD6422F100
RES 64.2K OHM 1% 1/4W 1206

RES 64.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD6422F100TR-ND RN73H2BTTD6422F100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers