562 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 562 OHM 0.5% 1/4W 1206
RES 562 OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H2BTTD5620D50TR-ND | RN73H2BTTD5620D50 | RN73H2BTTD5620D50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms |