KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD54R2F100

Description
54.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
54.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD54R2F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD54R2F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD54R2F100TR-ND
54.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

54.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H2BTTD54R2F100 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H2BTTD54R2F100
Resistors - Chip Resistor - Surface Mount RN73H2BTTD54R2F100
RES 54.2 OHM 1% 1/4W 1206

RES 54.2 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RN73H2BTTD54R2F100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD54R2F100
Chip Resistor - Surface Mount RN73H2BTTD54R2F100
RES 54.2 OHM 1% 1/4W 1206

RES 54.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H2BTTD54R2F100TR-ND RN73H2BTTD54R2F100 RN73H2BTTD54R2F100
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 54.2 ohms 54.2 ohms 54.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details