The RN73H2BTTD4872D25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 48.7 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate at terminal part temperatures up to 110°C. This resistor is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also designed to withstand moisture and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and has been AEC-Q200 tested, ensuring its suitability for automotive applications. Engineers may find this resistor suitable for projects requiring precision and reliability in challenging conditions, with a maximum working voltage of 200V and an overload voltage rating of 400V.
48.7 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 48.7K OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD4872D25TR-ND | RN73H2BTTD4872D25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |