KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD4701F100

Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD4701F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD4701F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD4701F100TR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD4701F100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD4701F100CT-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD4701F100CT-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD4701F100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD4701F100DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD4701F100DKR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 4K7, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH3061
Res, 4K7, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH3061
RES, 4K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73H2BTTD4701F100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD4701F100
Chip Resistor - Surface Mount RN73H2BTTD4701F100
RES 4.7K OHM 1% 1/4W 1206

RES 4.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H2BTTD4701F100TR-ND 85AH3061 RN73H2BTTD4701F100
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details