KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD33R2F50

Description
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD33R2F50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 33.2 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards, and meets EU RoHS requirements. The resistor also offers improved moisture resistance due to a glass passivation layer and has been verified for sulfur resistance according to ASTM B 809-95. Engineers may consider this resistor for projects requiring high precision and reliability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD33R2F50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 33.2 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards, and meets EU RoHS requirements. The resistor also offers improved moisture resistance due to a glass passivation layer and has been verified for sulfur resistance according to ASTM B 809-95. Engineers may consider this resistor for projects requiring high precision and reliability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD33R2F50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD33R2F50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD33R2F50TR-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD33R2F50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD33R2F50CT-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD33R2F50CT-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD33R2F50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD33R2F50DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD33R2F50DKR-ND
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD33R2F50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD33R2F50
Chip Resistor - Surface Mount RN73H2BTTD33R2F50
RES 33.2 OHM 1% 1/4W 1206

RES 33.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD33R2F50TR-ND RN73H2BTTD33R2F50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details