KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD32R8D25

Description
32.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
32.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD32R8D25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 32.8 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can withstand a maximum terminal part temperature of 110°C. This component operates effectively within a temperature range of -55°C to +155°C and is constructed with a thin metal film for precision and stability. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The RN73H series is noted for its low current noise and improved moisture resistance due to a glass passivation layer. Additionally, it complies with EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its long-term reliability, with minimal resistance change (OîR) of ±0.1% during endurance testing at elevated temperatures. The RN73H2BTTD32R8D25 is suitable for applications requiring high precision and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD32R8D25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 32.8 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can withstand a maximum terminal part temperature of 110°C. This component operates effectively within a temperature range of -55°C to +155°C and is constructed with a thin metal film for precision and stability. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The RN73H series is noted for its low current noise and improved moisture resistance due to a glass passivation layer. Additionally, it complies with EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its long-term reliability, with minimal resistance change (OîR) of ±0.1% during endurance testing at elevated temperatures. The RN73H2BTTD32R8D25 is suitable for applications requiring high precision and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD32R8D25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD32R8D25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD32R8D25TR-ND
32.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

32.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD32R8D25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD32R8D25
Chip Resistor - Surface Mount RN73H2BTTD32R8D25
RES 32.8 OHM 0.5% 1/4W 1206

RES 32.8 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD32R8D25TR-ND RN73H2BTTD32R8D25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 32.8 ohms 32.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details