KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD2913F100

Description
291 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
291 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD2913F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 291 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers may find this resistor suitable for applications requiring precision and reliability under varying environmental conditions, making it a viable choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD2913F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 291 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers may find this resistor suitable for applications requiring precision and reliability under varying environmental conditions, making it a viable choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD2913F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD2913F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD2913F100TR-ND
291 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

291 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD2913F100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD2913F100
Chip Resistor - Surface Mount RN73H2BTTD2913F100
RES 291K OHM 1% 1/4W 1206

RES 291K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD2913F100TR-ND RN73H2BTTD2913F100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data